K30D002UP详情
Schneider K30D002UP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated permanent current Iu
32
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
RoHS
Details
Manufacturer Part Number
K30D002UP
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.8
系列
K30
子类别
Switches
Reach合规守则
unknown
开关类型
旋转开关
产品类别
旋转开关
产品类别
旋转开关
K30D002UP拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。