K50F013UP详情
Schneider K50F013UP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated permanent current Iu
50
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
Manufacturer Part Number
K50F013UP
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.81
Reach合规守则
unknown
开关类型
旋转开关
K50F013UP拓展信息








哦! 它是空的。