K63F013UP详情
Schneider K63F013UP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT
MSL
-
RoHS
有
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated permanent current Iu
63
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
LTC14xx
子类别
Switches
注意
-
决议案
12bit
产品类别
旋转开关
产品类别
旋转开关
K63F013UP拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。