K63H014UP详情
Schneider K63H014UP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated permanent current Iu
63
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
0个相似型号
K63H014UP拓展信息








哦! 它是空的。