KAD1H详情
Schneider KAD1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
For Use With
K2 Series
Material front ring
Plastic
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Long turning handle
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
*
子类别
开关配件
产品类别
开关执行器
产品类别
开关执行器
KAD1H拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。