KAE1H详情
Schneider KAE1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
NTE Electronics
Manufacturer Part Number
NTE7210
For Use With
Harmony K Series
Material front ring
Plastic
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Toggle
系列
和谐K
KAE1H拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。