KBD1H详情
Schneider KBD1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Operating head
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Toggle
系列
KBD
0个相似型号
KBD1H拓展信息
K2D002UCH
Schneider
LV426930T
Schneider
9003K2D004QA
Schneider
9001SKS11BH5
Schneider
9003K2H008NA
Schneider
9001KS46B
Schneider
XB4BK123M5
Schneider
XB4BJ53EX
Schneider
XB5AG61
Schneider
XB5AK123M5
Schneider








哦! 它是空的。