注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥159.703938
10
¥150.664091
100
¥142.135936
500
¥134.090508
1000
¥126.500477
KCC1LH详情
Schneider KCC1LH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
Harmony K Series
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Toggle
KCC1LH拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。