LA1KN023详情
Schneider LA1KN023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
前端安装
Range
TeSys
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
2
Model
Top mounting
系列
LA1
接头数量
2
触点额定电流
10 A
0个相似型号
LA1KN023拓展信息








哦! 它是空的。