LC1D09U7C详情
Schneider LC1D09U7C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Zinc
Locking mechanism
Other
Degree of protection (IP), mounted
IP65
Inflammability class of insulation material according to with UL94
HB
防紫外线
有
宽度
25.6
高度
41.8
0个相似型号
LC1D09U7C拓展信息
8903LXG80V04R6
Schneider
8903LXG80V03
Schneider
8903LXG80V04A3R6
Schneider
8903LXG80V08C6
Schneider
LC1D25Q7C
Schneider
LR9G225
Schneider
LP1K090045JD
Schneider
LR9G630C
Schneider
LR9G115C
Schneider
LC1E0610M5N
Schneider








哦! 它是空的。