LT4760BA详情
Schneider LT4760BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
24 - 24
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
1
Rated control supply voltage at AC 60 Hz
24 - 24
Voltage type for actuating
AC/DC
Rated control supply voltage at DC
24 - 24
Number of auxiliary contacts as normally closed contact
1
LT4760BA拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。