LV429346详情
Schneider LV429346重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Range
Compact
For Use With
Compact Nsx100 To Nsx630
Type of electric connection
With cable preassembled
Number of contacts as change-over contact
2
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Integrable
配件类型
Changeover Contact
0个相似型号
LV429346拓展信息








哦! 它是空的。