LV480802详情
Schneider LV480802重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CTMDT50300C5
Manufacturer
Burndy
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP3X
Cable entry
Other
Rated permanent current Iu
160
Type of control element
Other
0个相似型号
LV480802拓展信息








哦! 它是空的。