LV847081SP详情
Schneider LV847081SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Top mounting and integrable
0个相似型号
LV847081SP拓展信息








哦! 它是空的。