TM171AMFK详情
Schneider TM171AMFK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DIB005KCA35512DKNXNBBXXXHV
Manufacturer
Design Analysis
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Modicon M171, Modicon M172 Series
RoHS
Compliant
Stranding element
无
Permitted cable outer temperature after assembling without vibration
10 - 50
Diameter conductor
1
Material core insulation
Other
Conductor surface
Other
Colour outer sheath
Other
Permitted cable outer temperature during assembling/handling
10 - 50
Outer diameter approx.
10
Specification material outer sheath
Other
Screen over stranding element
None
Category
5
Halogen free according to IEC 60754-2
无
Protective sheath
Other
Core identification
Colour
Number of stranding elements
1
Min. permitted bending radius, moving application with forced guidance
15
Nominal cross section conductor
0.25
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
15
Min. permitted bending radius, stationary application/permanent installation
15
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 5 = flexible
Factory Pack QuantityFactory Pack Quantity
1
Brand
施耐德电气
系列
Modicon M171
子类别
嵌入式解决方案
配件类型
Programming Module
产品类别
编程器配件
绞合
Other
产品类别
编程器配件
防紫外线
无
TM171AMFK拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。