TM172ABKPG详情
Schneider TM172ABKPG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP68
Permitted cable outer temperature during assembling/handling
-5 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-30 - 80
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Modicon M171, Modicon M172 Series
Spare part
无
Accessory
有
Type of mechanical accessory/spare part
Cover
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Modicon M172
子类别
嵌入式解决方案
配件类型
安装支架
产品类别
模块配件
产品类别
模块配件
TM172ABKPG拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。