TM172ASCTB12E详情
Schneider TM172ASCTB12E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Modicon M171, Modicon M172 Series
Connectable conductor cross section fine-strand with cable end sleeve
2.5 - 2.5
Type of electric connection
Screw connection
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Connectable conductor cross section multi-wired
2.5 - 2.5
Model
Pin insert
Connectable conductor cross section solid-core
2.5 - 2.5
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Modicon M172
子类别
接线板
配件类型
接线端子
产品类别
固定式接线端子
产品
固定式接线端子
产品类别
固定式接线端子
TM172ASCTB12E拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。