VDICD115118详情
Schneider VDICD115118重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 1 = solid
Low smoke according to IEC 61034-2
有
Min. permitted bending radius, stationary application/permanent installation
19.6
NVP value
68
Low smoke (according to EN 61034-2)
有
Screen over stranding
None
Nominal cross section conductor
0.2
Number of stranding elements
4
Core identification
Colour + rings
Halogen free according to IEC 60754-2
有
Category
5E
Screen over stranding element
None
Specification material outer sheath
Polyethylene (PE)
Outer diameter approx.
4.9
Permitted cable outer temperature during assembling/handling
0 - 50
Colour outer sheath
Green
Conductor surface
Bare
Diameter conductor
0.5
Permitted cable outer temperature after assembling without vibration
-20 - 60
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
防紫外线
无
VDICD115118拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。