VDICD135218详情
Schneider VDICD135218重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-20 - 60
Diameter conductor
0.52
Conductor surface
Bare
Colour outer sheath
Green
Permitted cable outer temperature during assembling/handling
0 - 50
Outer diameter approx.
6
Specification material outer sheath
Polyethylene (PE)
Screen over stranding element
None
Category
5E
Halogen free according to IEC 60754-2
有
Core identification
Colour + rings
Number of stranding elements
4
Nominal cross section conductor
0.21
Screen over stranding
Foil
Low smoke (according to EN 61034-2)
有
NVP value
68
Min. permitted bending radius, stationary application/permanent installation
24
Low smoke according to IEC 61034-2
有
Conductor category
Class 1 = solid
防紫外线
无
VDICD135218拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。