VDICD42306T详情
Schneider VDICD42306T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Circuit integrity
无
Fibre type
Multi mode 50/125
Colour outer sheath
Green
Outer diameter approx.
5.1
Specification material outer sheath
Other
Category
OM3
With strain relief
无
Low smoke (according to EN 61034-2)
有
Min. permitted bending radius, stationary application/permanent installation
51
Material outer sheath
Other
应用
Inside/outside
防紫外线
有
VDICD42306T拓展信息








哦! 它是空的。