XUFN12311详情
Schneider XUFN12311重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.03
Material outer sheath
Other
Min. permitted bending radius, stationary application/permanent installation
25
Low smoke (according to EN 61034-2)
无
With strain relief
无
Specification material outer sheath
Polyethylene (PE)
Outer diameter approx.
2.2
Colour outer sheath
Grey
Fibre type
Other
Circuit integrity
None
Flame retardant
无
防紫外线
无
XUFN12311拓展信息








哦! 它是空的。