VZ3IM1402M1271详情
Schneider VZ3IM1402M1271重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 105
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
子类别
IGBTs
产品类别
IGBT模块
产品类别
IGBT模块
VZ3IM1402M1271拓展信息








哦! 它是空的。