VZN11详情
Schneider VZN11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Model
Integrable
Mounting Styles
侧面安装
RoHS
Compliant
系列
VZN1
触点额定电流
16 A
0个相似型号
VZN11拓展信息








哦! 它是空的。