注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥586.2268
10
¥553.044149
100
¥521.739766
500
¥492.207322
1000
¥464.346532
XB4BD25EX详情
Schneider XB4BD25EX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
Type of control element
Short thumb-grip
With light source
无
定位的数量
2
XB4BD25EX拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。