注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥423.610594
10
¥399.632637
100
¥377.011919
500
¥355.671625
1000
¥335.539271
XB5AK123G5详情
Schneider XB5AK123G5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
Type of control element
Short thumb-grip
With light source
有
Maximum Current
10A
Illuminated
有
Rohs Code
有
Manufacturer Part Number
XB5AK123G5
Manufacturer
施耐德电气
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
2.39
系列
XB5
定位的数量
2
Reach合规守则
unknown
开关类型
旋转开关
触点配置
1NO+1NC
知识产权评级
IP66
XB5AK123G5拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。