XCSL586B1详情
Schneider XCSL586B1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
Other
Explosion safety category for dust
Other
Explosion safety category for gas
Other
Locking mechanism
Operating current principle
Material housing
Other
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
0
Suitable for safety functions
无
Type of electric connection
Other
XCSL586B1拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。