XCSL764F1详情
Schneider XCSL764F1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Material housing
Other
Degree of protection (IP)
Other
Locking mechanism
Operating current principle
Number of contacts as normally closed contact
0
Suitable for safety functions
无
Explosion safety category for gas
Other
Explosion safety category for dust
Other
XCSL764F1拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。