XESP3021详情
Schneider XESP3021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKS Series
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Integrable
系列
XC
配件类型
接触块
XESP3021拓展信息








哦! 它是空的。