XPEM6210D详情
Schneider XPEM6210D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Suitable for safety functions
有
Number of contacts as normally closed contact
5
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP66
Number of contacts as normally open contact
3
Number of contacts as change-over contact
0
深度
190
高度
137
宽度
295
XPEM6210D拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。