XVBL1B8详情
Schneider XVBL1B8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-BCR-08A8-4+B058+K454
Manufacturer
ABB
Current Type
AC, DC
Component Type
Complete Beacon
Range
Harmony
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
系列
Harmony XVBL
电源电压
24 V
XVBL1B8拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。