ZB5AD304详情
Schneider ZB5AD304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
ZB5AD304拓展信息
K30F013UP
Schneider
9001SKS11BH13
Schneider
9001SKS42
Schneider
XB6CD273B
Schneider
XB4BK133B5
Schneider
ZB4BD301
Schneider
K1B001ULH
Schneider
ZB4BD305
Schneider
ZB4BD206
Schneider
ZB5AD501
Schneider








哦! 它是空的。