ZB5AD503详情
Schneider ZB5AD503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
Type of control element
Short thumb-grip
0个相似型号
ZB5AD503拓展信息
K2D002UCH
Schneider
9001SKS42BH1
Schneider
LV426930T
Schneider
9003K2D004QA
Schneider
9001SKS11BH5
Schneider
XB5FJ21
Schneider
9003K2H008NA
Schneider
9001KS46B
Schneider
XB4BK123M5
Schneider
XB4BJ53EX
Schneider








哦! 它是空的。