ZB6E2A详情
Schneider ZB6E2A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
240V
Type of electric connection
PCB connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
1
Model
Integrable
系列
ZB6
触点配置
单刀双掷
0个相似型号
ZB6E2A拓展信息








哦! 它是空的。