ZBE701TQ详情
Schneider ZBE701TQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
2
Permitted cable outer temperature during assembling/handling
-25 - 105
Degree of protection (IP)
IP69K
Material of contact surface
Gold
Package
Box
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XB4, Harmony XB5
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Harmony XB4
子类别
开关配件
终端样式
PC引脚
电路
SPST-NO
产品类别
Switch Contact Blocks / Switch Kits
触点额定值@电压
3A @ 120VAC, 220mA @ 125VDC
需要
开关本体
产品类别
Switch Contact Blocks / Switch Kits
ZBE701TQ拓展信息








哦! 它是空的。