ZCD21M12详情
Schneider ZCD21M12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Connector M12
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP66/IP67
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
Other
Type of control element
None
Explosion safety category for dust
None
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKD Series
系列
ZCD
配件类型
开关本体
ZCD21M12拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。