ZCKM1详情
Schneider ZCKM1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Cable entry PG
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Material housing
Metal
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Suitable for safety functions
无
Explosion safety category for gas
None
Type of control element
None
Explosion safety category for dust
None
For Use With
Schneider OsiSense XCKM Series Limit Switches
Package
Box
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
XCKM Series
Maximum Operating Temperature
+ 70 C
Minimum Operating Temperature
- 25 C
Designed for
限位开关
系列
ZCKM
类型
Body
子类别
开关配件
配件类型
开关本体
产品类别
开关硬件
ZCKM1拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。