Schneider Electric XACS411
- 收藏
- 对比
XACS411
2132-XACS411
可配置开关元件 - 触头块,触点块
--
大陆
立即发货

SPRING RETURN CONTACT BLOCK - 1
1最小包装量--
XACS411详情
Schneider Electric XACS411重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XAC
For Use With
XACA, ZA2B... Head
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
0
Model
Top mounting and integrable
Unit Weight
1.763698 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
和谐 XAC
子类别
开关配件
终端样式
螺旋端子
电路
SPST-NO
产品类别
Switch Contact Blocks / Switch Kits
触点额定值@电压
-
需要
开关本体
产品类别
Switch Contact Blocks / Switch Kits
XACS411拓展信息







哦! 它是空的。