Schneider Electric XEND4801
- 收藏
- 对比
XEND4801
2132-XEND4801
可配置开关元件 - 触头块,触点块
--
大陆
立即发货

LATCHING CONTACT BLOCK - 1 NC
1最小包装量--
XEND4801详情
Schneider Electric XEND4801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XAC
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting and integrable
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Harmony
子类别
开关配件
终端样式
螺旋端子
电路
DPST-NO/NC
产品类别
Switch Contact Blocks / Switch Kits
触点额定值@电压
-
需要
开关本体
产品类别
Switch Contact Blocks / Switch Kits
XEND4801拓展信息







哦! 它是空的。