Schneider Electric XENG3791
- 收藏
- 对比
XENG3791
2132-XENG3791
可配置开关元件 - 触头块,触点块
--
大陆
立即发货

LATCHING CONTACT BLOCK - 1 NC
1最小包装量--
XENG3791详情
Schneider Electric XENG3791重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XAC
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Top mounting and integrable
RoHS
Compliant
Mounting Styles
电缆安装
系列
和谐 XAC
类型
Pendant
终端样式
螺旋端子
电路
DPST-NO/NC
触点额定值@电压
-
需要
开关本体
产品
工业开关
XENG3791拓展信息







哦! 它是空的。