Schneider Electric XESD1181
- 收藏
- 对比
XESD1181
2132-XESD1181
可配置开关元件 - 触头块,触点块
--
大陆
立即发货

HARMONY XAC, DOUBLE CONTACT BLOC
1最小包装量--
XESD1181详情
Schneider Electric XESD1181重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XAC
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Top mounting and integrable
Voltage, Rating
500V
RoHS
Non-Compliant
系列
和谐 XAC
终端样式
螺旋端子
电路
单刀双掷
触点额定值@电压
-
需要
开关本体
触点配置
1 NO + 1 NC
XESD1181拓展信息







哦! 它是空的。