Schneider Electric XESD1191
- 收藏
- 对比
XESD1191
2132-XESD1191
可配置开关元件 - 触头块,触点块
--
大陆
立即发货

HARMONY XAC, DOUBLE CONTACT BLOC
1最小包装量--
XESD1191详情
Schneider Electric XESD1191重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
厂商
施耐德电气
Package
Box
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider Electric, Harmony XAC
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting and integrable
RoHS
Compliant
系列
Harmony
终端样式
螺旋端子
电路
DPST-NO
极数
2
端子类型
螺钉夹紧
触点额定值@电压
-
需要
开关本体
触点配置
2NO
XESD1191拓展信息







哦! 它是空的。