101020894详情
Seeed 101020894重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Dialight
Brand
Dialight
RoHS
N
Connections
I2C
包装
Bulk
系列
Grove
类型
IR Thermometer Module
子类别
LED指示灯
准确性
0.2 C, 0.5 C
产品类别
Traffic & Automotive Lighting
照明颜色
Red
温度范围
- 70 C to + 380 C
产品
Bus / Heavy Duty Vehicle Marker Lights
特征
I2C Grove Interface for Easy Communication with an MCU, Narrow FoV for Accurate Measurements, Single Point Medical Grade IR Sensor, Wide Temperature Measurement Range
Vf-正向电压
12 V, 24 V
产品类别
Traffic & Automotive








哦! 它是空的。