113990734详情
Seeed 113990734重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Description/Function
Raspberry Pi PiNoir Camera Module V2
Maximum Operating Temperature
+ 60 C
Unit Weight
1.304431 oz
Minimum Operating Temperature
- 20 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
CSI
Manufacturer
Seeed工作室
Display Resolution - Pixels
1080 x 720
Brand
Seeed工作室
Number of frames per second
30 fps
子类别
Cameras & Accessories
产品类别
视频集成电路开发工具
产品
评估模块
产品类别
Cameras & Camera Modules








哦! 它是空的。