DFS20A-A1ABD004096详情
SICK DFS20A-A1ABD004096重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Non-Compliant
Manufacturer Part Number
1095890
Approvals
CE
Shaft Type
Solid
Manufacturer
Sick
包装
Bulk
操作温度
-30 to 85 Degrees C
终端
Crimp
性别
Male
方向
Straight
输入电压
4.5~5.5 VDC
知识产权评级
IP65
DFS20A-A1ABD004096拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。