DFS20A-B2ABD004096详情
SICK DFS20A-B2ABD004096重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Sick
Shaft Type
Solid
Approvals
CE
Manufacturer Part Number
1072206
操作温度
-30 to 85 Degrees C
终端
MS 10 Pin Radial
输入电压
4.5~4.5 VDC
知识产权评级
IP65
0个相似型号
DFS20A-B2ABD004096拓展信息
BEF-WTT12L
SICK
BCG13-K1KM05PP
SICK
DFS60B-S4CA03600
SICK
DFS60B-BECM04096
SICK
DFS60B-S4CA02500
SICK
BTF08-C1HM0241
SICK
MRA-F130-405D2
SICK
LFPCT-0500G1
SICK
SPZ-58Z-010-M
SICK
BEF-HA-M18R
SICK








哦! 它是空的。