DFS60A-T7PM65536详情
SICK DFS60A-T7PM65536重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Shell Sizes
4
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
Shaft Type
Thru-Hollow
Approvals
CE;cULus
Manufacturer Part Number
DFS60A-T7PM65536
系列
SCBM
操作温度
-40 to 100 Degrees C
定位的数量
8 Position
行数
1 Row
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
产品类别
Mixed Contact D-Sub Connectors
外壳电镀
Gold
触点排列
8W8
产品类别
D-Sub Mixed Contact Connectors
知识产权评级
IP65
DFS60A-T7PM65536拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。