DFS60B-BDEC00010详情
SICK DFS60B-BDEC00010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Manufacturer Part Number
DFS60B-BDEC00010
Approvals
CE;cULus
Shaft Type
Blind Hollow
操作温度
-40 to 100 Degrees C
终端
M12 8 Pin Radial
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
输入电压
10~32 VDC
产品类别
矩形MIL规格连接器
知识产权评级
IP65
DFS60B-BDEC00010拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。