DFS60B-S1AA01250详情
SICK DFS60B-S1AA01250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
Manufacturer Part Number
DFS60B-S1AA01250
Approvals
CE;cULus
Shaft Type
Solid
操作温度
-40 to 100 Degrees C
终端
M23 12 Pin Radial
子类别
Circular Connectors
产品类别
军规圆形连接器
输入电压
4.5~5.5 VDC
产品类别
军规圆形连接器
知识产权评级
IP65
DFS60B-S1AA01250拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。