DFS60B-S1EK04000详情
SICK DFS60B-S1EK04000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer Part Number
DFS60B-S1EK04000
Approvals
CE;cULus
Shaft Type
Solid
Manufacturer
Sick
操作温度
-40 to 100 Degrees C
终端
1.5 m Cable
输入电压
10~32 VDC
知识产权评级
IP65
0个相似型号
DFS60B-S1EK04000拓展信息
BEF-WTT12L
SICK
BCG13-K1KM05PP
SICK
DFS60B-S4CA03600
SICK
DFS60B-BECM04096
SICK
DFS60B-S4CA02500
SICK
BTF08-C1HM0241
SICK
MRA-F130-405D2
SICK
LFPCT-0500G1
SICK
SPZ-58Z-010-M
SICK
BEF-HA-M18R
SICK








哦! 它是空的。