DFS60B-S4CM02500详情
SICK DFS60B-S4CM02500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Glenair
Brand
Glenair
Manufacturer Part Number
DFS60B-S4CM02500
Approvals
CE;cULus
Shaft Type
Solid
操作温度
-40 to 100 Degrees C
终端
5 m Cable
子类别
D-Sub Connectors
产品类别
Micro-D D-Sub Connectors
输入电压
10~32 VDC
产品类别
D-Sub Micro-D Connectors
知识产权评级
IP65
DFS60B-S4CM02500拓展信息
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK
SICK








哦! 它是空的。